Broadcom Inc. LED Indication - Discrete - HLMP-P502-F0021 HLMP-P502-F0021

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873630-HLMP-P502-F00 21 Features: Green 569nm LED Indication - Discrete 2.1V 2-SMD, Yoke Bend Package: Reel - TR Package: 2-SMD, Yoke Bend Mounting: Surface Mount Part Status: Obsolete Family Name: HLMP-P502 Categories: Optoelectronics Case / Package: Yoke Lead ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873630-HLMP-P502-F00 21 Features: Green 569nm LED Indication - Discrete 2.1V 2-SMD, Yoke Bend Package: Reel - TR Package: 2-SMD, Yoke Bend Mounting: Surface Mount Part Status: Obsolete Family Name: HLMP-P502 Categories: Optoelectronics Case / Package: Yoke Lead ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-P502-F0021 - 873630-HLMP-P502-F0021 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-P502-F0021
873630-HLMP-P502-F0021
LED Indication - Discrete - HLMP-P502-F0021 873630-HLMP-P502-F0021
Manufacturer: Broadcom Limited Win Source Part Number: 873630-HLMP-P502-F00 21 Features: Green 569nm LED Indication - Discrete 2.1V 2-SMD, Yoke Bend Package: Reel - TR Package: 2-SMD, Yoke Bend Mounting: Surface Mount Part Status: Obsolete Family Name: HLMP-P502 Categories: Optoelectronics Case / Package: Yoke Lead ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 873630-HLMP-P502-F0021
Features: Green 569nm LED Indication - Discrete 2.1V 2-SMD, Yoke Bend
Package: Reel - TR
Package: 2-SMD, Yoke Bend
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HLMP-P502
Categories: Optoelectronics
Case / Package: Yoke Lead
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 873630-HLMP-P502-F0021
Product Name LED Indication - Discrete - HLMP-P502-F0021
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LEDs - 1682440 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.8 dia.x 5.4mm
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
View Details
4 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details