These Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time.
These LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.
These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Amber 590nm LED Indication - Discrete 2.02V Radial
| Broadcom Inc. | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-EL10-VYKDD | HLMP-EL10-VYKDD-ND |
| Product Name | T-1 3/4 (5 mm) Precision Optical Performance AlInGaP LED Lamps | LED Indication - Discrete |
| LED Package: | T-1 3/4 | Radial |
| LED Type | Yellow | Amber |
| Peak Wavelength | 590 nm (5900 Å) | 592 nm (5920 Å) |
| Viewing Angle | 6 degrees | 8 degrees |