Broadcom Inc. Subminiature High Performance TS AlGaAs Red LED Lamps HLMP-Q106-TU011

Description
Dome Packages The HLMP-Q106 Series dome lamps, for use as indicators, use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 mA to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.
Request a Quote Datasheet
Description
Dome Packages The HLMP-Q106 Series dome lamps, for use as indicators, use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 mA to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature High Performance TS AlGaAs Red LED Lamps - HLMP-Q106-TU011 - Broadcom Inc.
San Jose, CA, USA
Subminiature High Performance TS AlGaAs Red LED Lamps
HLMP-Q106-TU011
Subminiature High Performance TS AlGaAs Red LED Lamps HLMP-Q106-TU011
Dome Packages The HLMP-Q106 Series dome lamps, for use as indicators, use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 mA to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.

Dome Packages
The HLMP-Q106 Series dome lamps, for use as indicators, use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern.

Lead Configurations

All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.

Technology
These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 mA to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.

Supplier's Site
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1156888-HLMP-Q106-TU011
Optoelectronics - LED Indication - Discrete 1156888-HLMP-Q106-TU011
Win Source Part Number: 1156888-HLMP-Q106-TU 011 Category: Optoelectronics>LED Indication - Discrete Series: HLMP-Qxxx Color: Red Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 525mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 644nm Wavelength - Peak: 654nm Height (Max): 2.92mm Package / Case: 2-SMD, Gull Wing Supplier Device Package: Gull Wing Dimension: 2.09mm L x 2.21mm W Lens Style: Round with Domed Top Lens Size: 1.78mm Dia ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMP-Q106 Product Status: Obsolete

Win Source Part Number: 1156888-HLMP-Q106-TU011
Category: Optoelectronics>LED Indication - Discrete
Series: HLMP-Qxxx
Color: Red
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 15°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 525mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 644nm
Wavelength - Peak: 654nm
Height (Max): 2.92mm
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: Gull Wing
Dimension: 2.09mm L x 2.21mm W
Lens Style: Round with Domed Top
Lens Size: 1.78mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HLMP-Q106
Product Status: Obsolete

Buy Now Datasheet
LED Indication - Discrete - HLMP-Q106-TU011-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-Q106-TU011-ND
LED Indication - Discrete HLMP-Q106-TU011-ND
Red 644nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing

Red 644nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-Q106-TU011 1156888-HLMP-Q106-TU011 HLMP-Q106-TU011-ND
Product Name Subminiature High Performance TS AlGaAs Red LED Lamps Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Package: 1.65mm Dia. 2-SMD, Gull Wing
LED Type Red Red; Red Red
Peak Wavelength 654 nm (6540 Å) 644 nm (6440 Å) 654 nm (6540 Å)
Viewing Angle 15 degrees 15 degrees 15 degrees
Luminous Intensity 130 milliCandela 525 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
1W Mini High Power LED - ASMT-JR10- ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details