Broadcom Inc. High Intensity AlInGaP LED Lamps HLMP-WL02

Description
This family 5 mm LED lamps is specially designed for applications requiring higher levels of intensity than is achieved with a standard lamp.
Request a Quote Datasheet
Description
This family 5 mm LED lamps is specially designed for applications requiring higher levels of intensity than is achieved with a standard lamp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Intensity AlInGaP LED Lamps - HLMP-WL02 - Broadcom Inc.
San Jose, CA, USA
High Intensity AlInGaP LED Lamps
HLMP-WL02
High Intensity AlInGaP LED Lamps HLMP-WL02
This family 5 mm LED lamps is specially designed for applications requiring higher levels of intensity than is achieved with a standard lamp.

This family 5 mm LED lamps is specially designed for applications requiring higher levels of intensity than is achieved with a standard lamp.

Supplier's Site
LED Indication - Discrete - 516-HLMP-WL02-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-WL02-ND
LED Indication - Discrete 516-HLMP-WL02-ND
Amber 590nm LED Indication - Discrete 2.02V Radial

Amber 590nm LED Indication - Discrete 2.02V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-WL02
Standard LEDs - Through Hole HLMP-WL02
Standard LEDs - Through Hole Lamp Amber

Standard LEDs - Through Hole Lamp Amber

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-WL02 516-HLMP-WL02-ND HLMP-WL02
Product Name High Intensity AlInGaP LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Yellow Amber
Peak Wavelength 592 nm (5920 Å) 592 nm (5920 Å)
Viewing Angle 65 degrees 65 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR343BCT3F - 794529-SLR343BCT3F - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details