Broadcom Inc. Led, 5Mm, Alingap, 15Deg, Amber; Led Colour Broadcom HLMP-EL13-X10DD

Description
LED, 5MM, ALINGAP, 15DEG, AMBER; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:594.5nm; Luminous Intensity:21cd; Viewing Angle:15°; Lens RoHS Compliant: Yes
Description
LED, 5MM, ALINGAP, 15DEG, AMBER; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:594.5nm; Luminous Intensity:21cd; Viewing Angle:15°; Lens RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Alingap, 15Deg, Amber; Led Colour Broadcom - 36AJ9482 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Alingap, 15Deg, Amber; Led Colour Broadcom
36AJ9482
Led, 5Mm, Alingap, 15Deg, Amber; Led Colour Broadcom 36AJ9482
LED, 5MM, ALINGAP, 15DEG, AMBER; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:594.5nm; Luminous Intensity:21cd; Viewing Angle:15°; Lens RoHS Compliant: Yes

LED, 5MM, ALINGAP, 15DEG, AMBER; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:594.5nm; Luminous Intensity:21cd; Viewing Angle:15°; Lens RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ9482
Product Name Led, 5Mm, Alingap, 15Deg, Amber; Led Colour Broadcom
Peak Wavelength 594 nm (5945 Å)
Viewing Angle 15 degrees
Luminous Intensity 21000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details