Amber 590nm LED Indication - Discrete 2.1V Radial
Amber 590nm LED Indication - Discrete 2.1V Radial
Standard LEDs - Through Hole Lamp,5mm,AlInGaP,Amb
LED, AMBER, 9.3CD, 590NM, TH; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:9.3cd; Viewing Angle:30°; Lens RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-HLMP-EL3G-VX0DDTB-ND | HLMP-EL3G-VX0DD | 69AC3063 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole | Led, Amber, 9.3Cd, 590Nm, Th; Led Colour Broadcom |
| LED Package: | Radial | ||
| LED Type | Amber | ||
| Peak Wavelength | 594 nm (5940 Å) | 590 nm (5900 Å) | |
| Viewing Angle | 30 degrees | 30 degrees | |
| Luminous Intensity | 6750 milliCandela | 9300 milliCandela |