Broadcom Inc. High Intensity AlInGaP LED Lamps HLMP-WG02

Description
The HLMP-WG02 round red 5 mm LED lamps are specially designed for applications requiring higher levels of intensity than is achieved with a standard LED lamp.
Request a Quote Datasheet
Description
The HLMP-WG02 round red 5 mm LED lamps are specially designed for applications requiring higher levels of intensity than is achieved with a standard LED lamp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Intensity AlInGaP LED Lamps - HLMP-WG02 - Broadcom Inc.
San Jose, CA, USA
High Intensity AlInGaP LED Lamps
HLMP-WG02
High Intensity AlInGaP LED Lamps HLMP-WG02
The HLMP-WG02 round red 5 mm LED lamps are specially designed for applications requiring higher levels of intensity than is achieved with a standard LED lamp.

The HLMP-WG02 round red 5 mm LED lamps are specially designed for applications requiring higher levels of intensity than is achieved with a standard LED lamp.

Supplier's Site
LED Indication - Discrete - 516-HLMP-WG02-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-WG02-ND
LED Indication - Discrete 516-HLMP-WG02-ND
Red LED Indication - Discrete 1.9V Radial

Red LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-WG02
Standard LEDs - Through Hole HLMP-WG02
Standard LEDs - Through Hole Lamp Red

Standard LEDs - Through Hole Lamp Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-WG02 516-HLMP-WG02-ND HLMP-WG02
Product Name High Intensity AlInGaP LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 65 degrees 65 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 846-SML011EBTT86TR-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-1825-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
5 suppliers