Broadcom Inc. 5mm Round Amber HLMP-EL1B-Z1LDD

Description
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Amber - HLMP-EL1B-Z1LDD - Broadcom Inc.
San Jose, CA, USA
5mm Round Amber
HLMP-EL1B-Z1LDD
5mm Round Amber HLMP-EL1B-Z1LDD
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - 516-HLMP-EL1B-Z1LDDTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-EL1B-Z1LDDTB-ND
LED Indication - Discrete 516-HLMP-EL1B-Z1LDDTB-ND
Amber 590nm LED Indication - Discrete 2.1V Radial

Amber 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EL1B-Z1LDD
Standard LEDs - Through Hole HLMP-EL1B-Z1LDD
Standard LEDs - Through Hole Amber, 590nm 15 Deg, 21000mcd max

Standard LEDs - Through Hole Amber, 590nm 15 Deg, 21000mcd max

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EL1B-Z1LDD 516-HLMP-EL1B-Z1LDDTB-ND HLMP-EL1B-Z1LDD
Product Name 5mm Round Amber LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Amber Amber
Peak Wavelength 590 nm (5900 Å) 594 nm (5940 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-342MCT32TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Indicator, Led Pcb, 3Mm, Red, 2.1V; Led Color Lumex - 04M4606 - Newark, An Avnet Company
Specs
LED Package: T-1 (3mm)
LED Type Red; Red
Viewing Angle 60 degrees
View Details