Broadcom Inc. T-1 (3mm) Blue LED Lamp. HLMP-KB45-A0000

Description
The blue lamp is designed in an industry standard T-1 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.
Request a Quote Datasheet
Description
The blue lamp is designed in an industry standard T-1 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Blue LED Lamp. - HLMP-KB45-A0000 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Blue LED Lamp.
HLMP-KB45-A0000
T-1 (3mm) Blue LED Lamp. HLMP-KB45-A0000
The blue lamp is designed in an industry standard T-1 package with clear and non-diffused optics. This lamp is ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.

The blue lamp is designed in an industry standard T-1 package with clear and non-diffused optics.
This lamp is ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.

Supplier's Site
LED Indication - Discrete - 516-2592-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2592-ND
LED Indication - Discrete 516-2592-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LEDs - 8134889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blue 3mm LED, 40Deg, 470nm, 40mcd Min

Blue 3mm LED, 40Deg, 470nm, 40mcd Min

Supplier's Site
LEDs - 8134889P - RS Components, Ltd.
Corby, Northants, United Kingdom
Blue 3mm LED, 40Deg, 470nm, 40mcd Min

Blue 3mm LED, 40Deg, 470nm, 40mcd Min

Supplier's Site
LEDs - 1781592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blue 3mm LED, 40Deg, 470nm, 40mcd Min

Blue 3mm LED, 40Deg, 470nm, 40mcd Min

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-KB45-A0000
Standard LEDs - Through Hole HLMP-KB45-A0000
Standard LEDs - Through Hole Lamp Blue lue

Standard LEDs - Through Hole Lamp Blue lue

Buy Now Datasheet
Led, 3Mm, Blue; Led Colour Broadcom - 97K1450 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Blue; Led Colour Broadcom
97K1450
Led, 3Mm, Blue; Led Colour Broadcom 97K1450
LED, 3MM, BLUE; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:30mcd; Viewing Angle:40°; Lens Shape:Round; Product Range:-;RoHS Compliant: Yes

LED, 3MM, BLUE; LED Colour:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:30mcd; Viewing Angle:40°; Lens Shape:Round; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-KB45-A0000 516-2592-ND 8134889 8134889P HLMP-KB45-A0000 97K1450
Product Name T-1 (3mm) Blue LED Lamp. LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole Led, 3Mm, Blue; Led Colour Broadcom
LED Package: T-1 Radial 3 x 4.7mm
LED Type Blue Blue Blue; Clear Blue
Peak Wavelength 464 nm (4640 Å) 464 nm (4640 Å) 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 40 degrees 40 degrees 40 degrees 40 degrees
Luminous Intensity 40 to 50 milliCandela 30 milliCandela 40 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Reverse mount available chip LED with lens - SMLS14EET - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers