Broadcom Inc. High Brightness 5mm Oval Green Through-hole Lamps HLMP-HM75-34CDD

Description
These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight is essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight. These high brightness 5mm through-hole lamps are the brightest available in the market and the radiation pattern is designed for consistency and uniformity throughout the viewing angle.
Request a Quote Datasheet
Description
These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight is essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight. These high brightness 5mm through-hole lamps are the brightest available in the market and the radiation pattern is designed for consistency and uniformity throughout the viewing angle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness 5mm Oval Green Through-hole Lamps - HLMP-HM75-34CDD - Broadcom Inc.
San Jose, CA, USA
High Brightness 5mm Oval Green Through-hole Lamps
HLMP-HM75-34CDD
High Brightness 5mm Oval Green Through-hole Lamps HLMP-HM75-34CDD
These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight is essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight. These high brightness 5mm through-hole lamps are the brightest available in the market and the radiation pattern is designed for consistency and uniformity throughout the viewing angle.

These Precision 5mm through-hole Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight is essential. The package epoxy contains UV inhibitor to reduce the effects of long term exposure to direct sunlight.
These high brightness 5mm through-hole lamps are the brightest available in the market and the radiation pattern is designed for consistency and uniformity throughout the viewing angle.

Supplier's Site
LED Indication - Discrete - HLMP-HM75-34CDD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-HM75-34CDD-ND
LED Indication - Discrete HLMP-HM75-34CDD-ND
Green 530nm LED Indication - Discrete 3.2V Radial

Green 530nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LEDs - 7693621 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED 5mm oval green 530nm 40x100deg

LED 5mm oval green 530nm 40x100deg

Supplier's Site
LEDs - 7693621P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED 5mm oval green 530nm 40x100deg

LED 5mm oval green 530nm 40x100deg

Supplier's Site
LEDs - 1781635 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED 5mm oval green 530nm 40x100deg

LED 5mm oval green 530nm 40x100deg

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-HM75-34CDD HLMP-HM75-34CDD-ND 7693621 7693621P
Product Name High Brightness 5mm Oval Green Through-hole Lamps LED Indication - Discrete LEDs LEDs
LED Package: Ammopack Radial 5 x 7mm
LED Type Green Green Green; Green
Peak Wavelength 530 nm (5300 Å) 521 nm (5210 Å) 530 nm (5300 Å)
Viewing Angle 100 degrees 40 to 100 degrees 40 to 100 degrees
Luminous Intensity 4200 to 6050 milliCandela 5125 milliCandela 5100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241847-SML-LX15IC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees
View Details
4 suppliers