Broadcom Inc. T-1 (3 mm) Auto Insertable LED Lamp HLMP-NG07

Description
This 3 mm LED lamp is capable of withstanding automatic insertion and wave soldering processes. Designed with a thick epoxy flange and soft leadframe material, it is ideal for clinch and cut operations.
Request a Quote Datasheet
Description
This 3 mm LED lamp is capable of withstanding automatic insertion and wave soldering processes. Designed with a thick epoxy flange and soft leadframe material, it is ideal for clinch and cut operations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3 mm) Auto Insertable LED Lamp - HLMP-NG07 - Broadcom Inc.
San Jose, CA, USA
T-1 (3 mm) Auto Insertable LED Lamp
HLMP-NG07
T-1 (3 mm) Auto Insertable LED Lamp HLMP-NG07
This 3 mm LED lamp is capable of withstanding automatic insertion and wave soldering processes. Designed with a thick epoxy flange and soft leadframe material, it is ideal for clinch and cut operations.

This 3 mm LED lamp is capable of withstanding automatic insertion and wave soldering processes. Designed with a thick epoxy flange and soft leadframe material, it is ideal for clinch and cut operations.

Supplier's Site
LED Indication - Discrete - 516-2555-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2555-ND
LED Indication - Discrete 516-2555-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-NG07
204845-HLMP-NG07
LED Indication - Discrete - HLMP-NG07 204845-HLMP-NG07
Manufacturer: Broadcom Limited Win Source Part Number: 204845-HLMP-NG07 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 1.9V Viewing Angle: 60° Lens Color: Red Lens Transparency: Clear Millicandela Rating: 90.2mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.10mm Current - Test: 20mA Wavelength - Dominant: 626nm Wavelength - Peak: 635nm Height (Max): 6.20mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 204845-HLMP-NG07
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 1.9V
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 90.2mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.10mm
Current - Test: 20mA
Wavelength - Dominant: 626nm
Wavelength - Peak: 635nm
Height (Max): 6.20mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-NG07
Standard LEDs - Through Hole HLMP-NG07
Standard LEDs - Through Hole Red Non-diffused 645nm 90.2mcd

Standard LEDs - Through Hole Red Non-diffused 645nm 90.2mcd

Buy Now Datasheet
Led, 3Mm, Red; Led Colour Broadcom - 87K0660 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Red; Led Colour Broadcom
87K0660
Led, 3Mm, Red; Led Colour Broadcom 87K0660
LED, 3MM, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:90.2mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:-;RoHS Compliant: Yes

LED, 3MM, RED; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:626nm; Luminous Intensity:90.2mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-NG07 516-2555-ND 204845-HLMP-NG07 HLMP-NG07 87K0660
Product Name T-1 (3 mm) Auto Insertable LED Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-NG07 Standard LEDs - Through Hole Led, 3Mm, Red; Led Colour Broadcom
LED Package: T-1 Radial
LED Type Red Red Red; Red Red
Peak Wavelength 626 nm (6260 Å) 635 nm (6350 Å) 626 nm (6260 Å) 626 nm (6260 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees 60 degrees
Luminous Intensity 90.2 milliCandela 90.2 milliCandela 90.2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details