Broadcom Inc. LED Indication - Discrete - HLMP-HD61-TXTZZ HLMP-HD61-TXTZZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920304-HLMP-HD61-TXT ZZ Features: Red 630nm LED Indication - Discrete 2.3V Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-H*61 Categories: Optoelectronics Case / Package: 5mm Oval ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920304-HLMP-HD61-TXT ZZ Features: Red 630nm LED Indication - Discrete 2.3V Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-H*61 Categories: Optoelectronics Case / Package: 5mm Oval ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-HD61-TXTZZ - 920304-HLMP-HD61-TXTZZ - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-HD61-TXTZZ
920304-HLMP-HD61-TXTZZ
LED Indication - Discrete - HLMP-HD61-TXTZZ 920304-HLMP-HD61-TXTZZ
Manufacturer: Broadcom Limited Win Source Part Number: 920304-HLMP-HD61-TXT ZZ Features: Red 630nm LED Indication - Discrete 2.3V Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-H*61 Categories: Optoelectronics Case / Package: 5mm Oval ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 920304-HLMP-HD61-TXTZZ
Features: Red 630nm LED Indication - Discrete 2.3V Radial
Package: Radial
Package: Tape & Box (TB)
Mounting: Through Hole
Part Status: Obsolete
Family Name: HLMP-H*61
Categories: Optoelectronics
Case / Package: 5mm Oval
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 920304-HLMP-HD61-TXTZZ
Product Name LED Indication - Discrete - HLMP-HD61-TXTZZ
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
View Details