Broadcom Inc. LED Indication - Discrete HLMP-FW66-MQ000

Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1707-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1707-ND
LED Indication - Discrete 516-1707-ND
White LED Indication - Discrete 3.2V Radial

White LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-FW66-MQ000
204844-HLMP-FW66-MQ000
LED Indication - Discrete - HLMP-FW66-MQ000 204844-HLMP-FW66-MQ000
Manufacturer: Broadcom Limited Win Source Part Number: 204844-HLMP-FW66-MQ0 00 Packaging: Bulk Color: White, Cool Mounting: Through Hole Forward Voltage: 3.2V Viewing Angle: 85° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1010mcd Lens Style/Size: Round with Flat Top, 5.00mm Current - Test: 20mA Height (Max): 7.20mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 5mm Flat Top Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 204844-HLMP-FW66-MQ000
Packaging: Bulk
Color: White, Cool
Mounting: Through Hole
Forward Voltage: 3.2V
Viewing Angle: 85°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1010mcd
Lens Style/Size: Round with Flat Top, 5.00mm
Current - Test: 20mA
Height (Max): 7.20mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 5mm Flat Top
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-1707-ND 204844-HLMP-FW66-MQ000
Product Name LED Indication - Discrete LED Indication - Discrete - HLMP-FW66-MQ000
LED Package: Radial
LED Type White White; Multi-Colored; White, Cool
Viewing Angle 85 degrees 85 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details