Broadcom Inc. Optics - LEDs - Light Pipes - HLMP-S301-C0000 HLMP-S301-C0000

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992426-HLMP-S301-C00 00 Packaging: Tape & Reel Color: Yellow Viewing Angle: 110 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992426-HLMP-S301-C00 00 Packaging: Tape & Reel Color: Yellow Viewing Angle: 110 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - HLMP-S301-C0000 - 992426-HLMP-S301-C0000 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - HLMP-S301-C0000
992426-HLMP-S301-C0000
Optics - LEDs - Light Pipes - HLMP-S301-C0000 992426-HLMP-S301-C0000
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992426-HLMP-S301-C00 00 Packaging: Tape & Reel Color: Yellow Viewing Angle: 110 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colored, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992426-HLMP-S301-C0000
Packaging: Tape & Reel
Color: Yellow
Viewing Angle: 110 °
Number of Pins: 2
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Colored, Diffused, Rectangular
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 992426-HLMP-S301-C0000
Product Name Optics - LEDs - Light Pipes - HLMP-S301-C0000
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details