Broadcom Inc. 2 mm x 5 mm Rectangular LED Lamp HLMP-S100

Description
The HLMP-S100 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process. The HLMMP-S100 uses double heterojunction (DH) absorbing substrate (AS) Aliminium Gallium Arsenide (AlGaAs) LEDs to produce outstanding light output over a wide range of drive currents.
Request a Quote Datasheet
Description
The HLMP-S100 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process. The HLMMP-S100 uses double heterojunction (DH) absorbing substrate (AS) Aliminium Gallium Arsenide (AlGaAs) LEDs to produce outstanding light output over a wide range of drive currents.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 mm x 5 mm Rectangular LED Lamp - HLMP-S100 - Broadcom Inc.
San Jose, CA, USA
2 mm x 5 mm Rectangular LED Lamp
HLMP-S100
2 mm x 5 mm Rectangular LED Lamp HLMP-S100
The HLMP-S100 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process. The HLMMP-S100 uses double heterojunction (DH) absorbing substrate (AS) Aliminium Gallium Arsenide (AlGaAs) LEDs to produce outstanding light output over a wide range of drive currents.

The HLMP-S100 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process.

The HLMMP-S100 uses double heterojunction (DH) absorbing substrate (AS) Aliminium Gallium Arsenide (AlGaAs) LEDs to produce outstanding light output over a wide range of drive currents.

Supplier's Site
LEDs - 826830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED,HLMPS100 20mA 2x5mm

Red LED,HLMPS100 20mA 2x5mm

Supplier's Site
LEDs - 826830P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED,HLMPS100 20mA 2x5mm

Red LED,HLMPS100 20mA 2x5mm

Supplier's Site
LEDs - 1781618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED,HLMPS100 20mA 2x5mm

Red LED,HLMPS100 20mA 2x5mm

Supplier's Site
LED Indication - Discrete - 516-1281-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1281-ND
LED Indication - Discrete 516-1281-ND
Red 637nm LED Indication - Discrete 1.8V Radial

Red 637nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Led, Red, 5Mm X 2Mm, 7.5Mcd, 637Nm; Led Color Broadcom - 40K0013 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 5Mm X 2Mm, 7.5Mcd, 637Nm; Led Color Broadcom
40K0013
Led, Red, 5Mm X 2Mm, 7.5Mcd, 637Nm; Led Color Broadcom 40K0013
LED, RED, 5MM X 2MM, 7.5MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:637nm; Luminous Intensity:7.5mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

LED, RED, 5MM X 2MM, 7.5MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:637nm; Luminous Intensity:7.5mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-S100
Standard LEDs - Through Hole HLMP-S100
Standard LEDs - Through Hole Red Diffused 645nm 7.5mcd

Standard LEDs - Through Hole Red Diffused 645nm 7.5mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-S100 826830 826830P 516-1281-ND 40K0013 HLMP-S100
Product Name 2 mm x 5 mm Rectangular LED Lamp LEDs LEDs LED Indication - Discrete Led, Red, 5Mm X 2Mm, 7.5Mcd, 637Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: 2mm x 5mm 2 x 5 x 8mm Radial 2mm x 5mm
LED Type Red Red; Red Red Red; Red
Peak Wavelength 645 nm (6450 Å) 637 nm (6370 Å) 645 nm (6450 Å) 637 nm (6370 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees 110 degrees
Luminous Intensity 7.5 milliCandela 7.5 milliCandela 7.5 milliCandela 7.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details