Broadcom Inc. 5mm Standard Oval Red LEDs HLMP-HG70-VX0DD

Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains UV inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains UV inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Standard Oval Red LEDs - HLMP-HG70-VX0DD - Broadcom Inc.
San Jose, CA, USA
5mm Standard Oval Red LEDs
HLMP-HG70-VX0DD
5mm Standard Oval Red LEDs HLMP-HG70-VX0DD
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains UV inhibitors to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains UV inhibitors to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-HG70-VX0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-HG70-VX0DD-ND
LED Indication - Discrete HLMP-HG70-VX0DD-ND
Red 626nm LED Indication - Discrete 2.1V Radial

Red 626nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-HG70-VX0DD
Standard LEDs - Through Hole HLMP-HG70-VX0DD
Standard LEDs - Through Hole AllnGap Red 40X100deg

Standard LEDs - Through Hole AllnGap Red 40X100deg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-HG70-VX0DD HLMP-HG70-VX0DD-ND HLMP-HG70-VX0DD
Product Name 5mm Standard Oval Red LEDs LED Indication - Discrete Standard LEDs - Through Hole
LED Type Red Red
Peak Wavelength 626 nm (6260 Å) 634 nm (6340 Å)
Viewing Angle 40 to 100 degrees 40 to 100 degrees
Luminous Intensity 1150 to 1990 milliCandela 1570 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13MW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers