Broadcom Inc. T-1 (3 mm) Auto Insertable LED Lamp HLMP-NG05

Description
This 3 mm LED lamp is capable of withstanding automatic insertion and wave soldering processes. Designed with a thick epoxy flange and soft leadframe material, it is ideal for clinch and cut operations.
Request a Quote Datasheet
Description
This 3 mm LED lamp is capable of withstanding automatic insertion and wave soldering processes. Designed with a thick epoxy flange and soft leadframe material, it is ideal for clinch and cut operations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3 mm) Auto Insertable LED Lamp - HLMP-NG05 - Broadcom Inc.
San Jose, CA, USA
T-1 (3 mm) Auto Insertable LED Lamp
HLMP-NG05
T-1 (3 mm) Auto Insertable LED Lamp HLMP-NG05
This 3 mm LED lamp is capable of withstanding automatic insertion and wave soldering processes. Designed with a thick epoxy flange and soft leadframe material, it is ideal for clinch and cut operations.

This 3 mm LED lamp is capable of withstanding automatic insertion and wave soldering processes. Designed with a thick epoxy flange and soft leadframe material, it is ideal for clinch and cut operations.

Supplier's Site
LED Indication - Discrete - HLMP-NG05-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-NG05-ND
LED Indication - Discrete HLMP-NG05-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-NG05
Standard LEDs - Through Hole HLMP-NG05
Standard LEDs - Through Hole Red aP 626nm Red

Standard LEDs - Through Hole Red aP 626nm Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-NG05 HLMP-NG05-ND HLMP-NG05
Product Name T-1 (3 mm) Auto Insertable LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 45 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details