Manufacturer: Broadcom Limited
Win Source Part Number: 873629-HLMP-P205-F00
Features: Red 626nm LED Indication - Discrete 1.8V 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Family Name: HLMP-P205
Categories: Optoelectronics
Case / Package: Flat Top LED
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-3227-6, 516-3227-2, HLMP-P205-F0011-ND, 516-3227-1
Red 626nm LED Indication - Discrete 1.8V 2-SMD, Gull Wing
Red 626nm LED Indication - Discrete 1.8V 2-SMD, Gull Wing
Red 626nm LED Indication - Discrete 1.8V 2-SMD, Gull Wing
Standard LEDs - SMD Poly FTop Red
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 873629-HLMP-P205-F0011 | 516-3227-2-ND | HLMP-P205-F0011 |
| Product Name | LED Indication - Discrete - HLMP-P205-F0011 | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2-SMD, Gull Wing | ||
| LED Type | Red | ||
| Peak Wavelength | 635 nm (6350 Å) | ||
| Viewing Angle | 125 degrees |