This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.
To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.
These LEDs are compatible with IR solder reflow process.
The super wide viewing angle at 120o makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Amber 590nm LED Indication - Discrete 1.9V 2-PLCC
Amber 590nm LED Indication - Discrete 1.9V 2-PLCC
Amber 590nm LED Indication - Discrete 1.9V 2-PLCC
LED,Amber,PLCC2,592n
LED,Amber,PLCC2,592n
LED,Amber,PLCC2,592n
Manufacturer: Broadcom Limited
Win Source Part Number: 1043984-HSMA-A100-Q0
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Round with Flat Top, 2.20mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Standard LEDs - SMD Amber Epoxy Lens 590nm 100mcd
| Broadcom Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMA-A100-Q00J1 | 516-2119-1-ND | 6961291 | 6961291P | 1043984-HSMA-A100-Q00J1 | HSMA-A100-Q00J1 |
| Product Name | Surface Mount LED Indicator | LED Indication - Discrete | LEDs | LEDs | LED Indication - Discrete - HSMA-A100-Q00J1 | Standard LEDs - SMD |
| LED Package: | PLCC-2 | 2-PLCC | 3.2 x 2.8 x 1.8mm | |||
| LED Type | Yellow/Amber | Amber | Clear | Amber | ||
| Peak Wavelength | 592 nm (5920 Å) | 592 nm (5920 Å) | 590 nm (5900 Å) | 590 nm (5900 Å) | ||
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | 120 degrees | ||
| Luminous Intensity | 71.5 to 100 milliCandela | 100 milliCandela | 100 milliCandela |