Broadcom Inc. HLMP-PB00-N0000 Subminiature InGaN Blue LED Lamps HLMP-PB00-N0000

Description
Flat Top Package The HLMP-PB00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.
Datasheet
Description
Flat Top Package The HLMP-PB00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HLMP-PB00-N0000 Subminiature InGaN Blue LED Lamps - HLMP-PB00-N0000 - Broadcom Inc.
San Jose, CA, USA
HLMP-PB00-N0000 Subminiature InGaN Blue LED Lamps
HLMP-PB00-N0000
HLMP-PB00-N0000 Subminiature InGaN Blue LED Lamps HLMP-PB00-N0000
Flat Top Package The HLMP-PB00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.

Flat Top Package
The HLMP-PB00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-PB00-N0000
Standard LEDs - Through Hole HLMP-PB00-N0000
Standard LEDs - Through Hole Poly Ftop Blue

Standard LEDs - Through Hole Poly Ftop Blue

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-PB00-N0000 HLMP-PB00-N0000
Product Name HLMP-PB00-N0000 Subminiature InGaN Blue LED Lamps Standard LEDs - Through Hole
LED Package: 1.65mm Dia.
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 85 degrees
Optical Power Output 110 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 846-SLA560BN4T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
Optoelectronics - LED Indication - Discrete - 1241762-SML-LXFT0603SOC-TR - Win Source Electronics
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
View Details
2 suppliers