Manufacturer: Broadcom Limited
Win Source Part Number: 873930-HSMA-A430-W90
Features: Amber 590nm LED Indication - Discrete 2.2V 4-PLCC
Package: Reel - TR
Package: 4-PLCC
Mounting: Surface Mount
Family Name: HSMA-A430
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-2820-6, 516-2820-2, HSMA-A430-W90M1-ND, HSMAA430W90M1, 516-2820-1
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC
Standard LEDs - SMD Amber AlInGaP Amb
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 873930-HSMA-A430-W90M1 | 516-HSMA-A430-W90M1TR-ND | HSMA-A430-W90M1 |
| Product Name | LED Indication - Discrete - HSMA-A430-W90M1 | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 4-PLCC | ||
| LED Type | Amber | ||
| Peak Wavelength | 592 nm (5920 Å) | ||
| Viewing Angle | 30 degrees |