Broadcom Inc. LED Indication - Discrete HLMP-EL15-VWKDD

Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EL15-VWKDD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL15-VWKDD-ND
LED Indication - Discrete HLMP-EL15-VWKDD-ND
Amber 590nm LED Indication - Discrete 2.02V Radial

Amber 590nm LED Indication - Discrete 2.02V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-EL15-VWKDD-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Color Lighting - 516-ASM6-SR90-AHK0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details