Broadcom Inc. Right Angle ChipLED HSMA-C120

Description
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm. This makes them very suitable for cellular phone and mobile equipment backlighting and indication application where space is a constraint.They are available in a wide range of color combination. In order to facillitate automated pick and place operation, these ChipLEDs are shipped in tape and reel, with 4000 units per reel. These parts are compatible with IR soldering.
Request a Quote Datasheet
Description
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm. This makes them very suitable for cellular phone and mobile equipment backlighting and indication application where space is a constraint.They are available in a wide range of color combination. In order to facillitate automated pick and place operation, these ChipLEDs are shipped in tape and reel, with 4000 units per reel. These parts are compatible with IR soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle ChipLED - HSMA-C120 - Broadcom Inc.
San Jose, CA, USA
Right Angle ChipLED
HSMA-C120
Right Angle ChipLED HSMA-C120
This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm. This makes them very suitable for cellular phone and mobile equipment backlighting and indication application where space is a constraint.They are available in a wide range of color combination. In order to facillitate automated pick and place operation, these ChipLEDs are shipped in tape and reel, with 4000 units per reel. These parts are compatible with IR soldering.

This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm x 1.0 mm and a height of only 0.6 mm. This makes them very suitable for cellular phone and mobile equipment backlighting and indication application where space is a constraint.They are available in a wide range of color combination. In order to facillitate automated pick and place operation, these ChipLEDs are shipped in tape and reel, with 4000 units per reel. These parts are compatible with IR soldering.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMA-C120
040520-HSMA-C120
LED Indication - Discrete - HSMA-C120 040520-HSMA-C120
Manufacturer: Broadcom Limited Win Source Part Number: 040520-HSMA-C120 Packaging: Reel - TR Color: Amber Mounting: Surface Mount, Right Angle Forward Voltage: 1.9V Viewing Angle: 155° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Domed Top, 1.20mm x 0.60mm Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 595nm Height (Max): 0.60mm Family Name: HSMA-C120 Categories: Optoelectronics Status: Active Case / Package: Chip LED Alternative Parts (Cross-Reference): LA M676-Q2T1-1; LA M676-R1S1-23-0-20-R1 8-Z; SELS5B23C; LA M676-Q2S1-23-Z; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 040520-HSMA-C120
Packaging: Reel - TR
Color: Amber
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.9V
Viewing Angle: 155°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Domed Top, 1.20mm x 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 592nm
Wavelength - Peak: 595nm
Height (Max): 0.60mm
Family Name: HSMA-C120
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Alternative Parts (Cross-Reference): LA M676-Q2T1-1; LA M676-R1S1-23-0-20-R18-Z; SELS5B23C; LA M676-Q2S1-23-Z;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-2486-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2486-2-ND
LED Indication - Discrete 516-2486-2-ND
Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2486-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2486-6-ND
LED Indication - Discrete 516-2486-6-ND
Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2486-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2486-1-ND
LED Indication - Discrete 516-2486-1-ND
Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Amber 592nm LED Indication - Discrete 1.9V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-C120
Standard LEDs - SMD HSMA-C120
Standard LEDs - SMD Amber GaP Amb

Standard LEDs - SMD Amber GaP Amb

Buy Now Datasheet
Led, Amber, 90Mcd, 592Nm; Led Color Broadcom - 88K3212 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 90Mcd, 592Nm; Led Color Broadcom
88K3212
Led, Amber, 90Mcd, 592Nm; Led Color Broadcom 88K3212
LED, AMBER, 90MCD, 592NM; LED Color:Amber; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:592nm; Luminous Intensity:90mcd; Viewing Angle:155°; Lens Shape:Dome RoHS Compliant: Yes

LED, AMBER, 90MCD, 592NM; LED Color:Amber; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:592nm; Luminous Intensity:90mcd; Viewing Angle:155°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMA-C120 040520-HSMA-C120 516-2486-2-ND HSMA-C120 88K3212
Product Name Right Angle ChipLED LED Indication - Discrete - HSMA-C120 LED Indication - Discrete Standard LEDs - SMD Led, Amber, 90Mcd, 592Nm; Led Color Broadcom
LED Package: 1.6mm x 1.0mm x 0.6mm 0603 (1608 Metric)
LED Type Yellow Amber Amber Amber
Peak Wavelength 595 nm (5950 Å) 592 nm (5920 Å) 595 nm (5950 Å) 592 nm (5920 Å)
Viewing Angle 155 degrees 155 degrees 155 degrees 155 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-ACN-CY0Z0251-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers