Broadcom Inc. 5mm Round Amber HLMP-EL1A-Z1KDD

Description
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Amber - HLMP-EL1A-Z1KDD - Broadcom Inc.
San Jose, CA, USA
5mm Round Amber
HLMP-EL1A-Z1KDD
5mm Round Amber HLMP-EL1A-Z1KDD
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - 516-3055-3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3055-3-ND
LED Indication - Discrete 516-3055-3-ND
Amber 590nm LED Indication - Discrete 2.1V Radial

Amber 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-3055-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3055-1-ND
LED Indication - Discrete 516-3055-1-ND
Amber 590nm LED Indication - Discrete 2.1V Radial

Amber 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LEDs - 8134870P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-EL1A-Z1KDD LED

Broadcom HLMP-EL1A-Z1KDD LED

Supplier's Site
LEDs - 9226469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-EL1A-Z1KDD LED

Broadcom HLMP-EL1A-Z1KDD LED

Supplier's Site
LEDs - 8134870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-EL1A-Z1KDD LED

Broadcom HLMP-EL1A-Z1KDD LED

Supplier's Site
LED Indication - Discrete - HLMP-EL1A-Z1KDD - 873628-HLMP-EL1A-Z1KDD - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-EL1A-Z1KDD
873628-HLMP-EL1A-Z1KDD
LED Indication - Discrete - HLMP-EL1A-Z1KDD 873628-HLMP-EL1A-Z1KDD
Manufacturer: Broadcom Limited Win Source Part Number: 873628-HLMP-EL1A-Z1K DD Features: Amber 590nm LED Indication - Discrete 2.1V Radial Package: Cut Tape (CT), Tape & Box (TB) Package: Radial Mounting: Through Hole Family Name: HLMP-EL1 Categories: Optoelectronics Case / Package: T-1 3/4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: HLMP-EL1A-Z1KDD-ND, 516-3055-3, 516-3055-1

Manufacturer: Broadcom Limited
Win Source Part Number: 873628-HLMP-EL1A-Z1KDD
Features: Amber 590nm LED Indication - Discrete 2.1V Radial
Package: Cut Tape (CT), Tape & Box (TB)
Package: Radial
Mounting: Through Hole
Family Name: HLMP-EL1
Categories: Optoelectronics
Case / Package: T-1 3/4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: HLMP-EL1A-Z1KDD-ND, 516-3055-3, 516-3055-1

Buy Now Datasheet
Led, Amber, T-1 3/4 (5Mm), 21Cd, 594.5Nm; Led Color Broadcom - 45P6712 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, T-1 3/4 (5Mm), 21Cd, 594.5Nm; Led Color Broadcom
45P6712
Led, Amber, T-1 3/4 (5Mm), 21Cd, 594.5Nm; Led Color Broadcom 45P6712
LED, AMBER, T-1 3/4 (5MM), 21CD, 594.5NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:594.5nm; Luminous Intensity:21cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

LED, AMBER, T-1 3/4 (5MM), 21CD, 594.5NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:594.5nm; Luminous Intensity:21cd; Viewing Angle:15°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EL1A-Z1KDD
Standard LEDs - Through Hole HLMP-EL1A-Z1KDD
Standard LEDs - Through Hole Amber, 590nm 15 Deg, 21000mcd max

Standard LEDs - Through Hole Amber, 590nm 15 Deg, 21000mcd max

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EL1A-Z1KDD 516-3055-3-ND 8134870P 9226469 873628-HLMP-EL1A-Z1KDD 45P6712 HLMP-EL1A-Z1KDD
Product Name 5mm Round Amber LED Indication - Discrete LEDs LEDs LED Indication - Discrete - HLMP-EL1A-Z1KDD Led, Amber, T-1 3/4 (5Mm), 21Cd, 594.5Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial 5 x 8.71mm T-1 3/4 (5mm)
LED Type Amber Amber Clear Amber
Peak Wavelength 590 nm (5900 Å) 594 nm (5940 Å) 590 nm (5900 Å) 594 nm (5945 Å)
Viewing Angle 15 degrees 15 degrees 15 degrees 15 degrees
Luminous Intensity 21000 milliCandela 16500 milliCandela 16500 milliCandela 21000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details