Broadcom Inc. LED Indication - Discrete HLMP-P156-HK011

Description
Red 630nm LED Indication - Discrete 2V 2-SMD, Flat Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 2-SMD, Flat Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4089-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4089-1-ND
LED Indication - Discrete 516-4089-1-ND
Red 630nm LED Indication - Discrete 2V 2-SMD, Flat Lead

Red 630nm LED Indication - Discrete 2V 2-SMD, Flat Lead

Buy Now Datasheet
LED Indication - Discrete - 516-4089-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4089-2-ND
LED Indication - Discrete 516-4089-2-ND
Red 630nm LED Indication - Discrete 2V 2-SMD, Flat Lead

Red 630nm LED Indication - Discrete 2V 2-SMD, Flat Lead

Buy Now Datasheet
LED Indication - Discrete - 516-4089-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4089-6-ND
LED Indication - Discrete 516-4089-6-ND
Red 630nm LED Indication - Discrete 2V 2-SMD, Flat Lead

Red 630nm LED Indication - Discrete 2V 2-SMD, Flat Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-P156-HK011
Standard LEDs - SMD HLMP-P156-HK011
Standard LEDs - SMD PolyFtopLCTS AlGaAsGW

Standard LEDs - SMD PolyFtopLCTS AlGaAsGW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4089-1-ND HLMP-P156-HK011
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Flat Leads
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 75 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details