Broadcom Inc. LED Indication - Discrete HSMA-A100-Q00H1

Description
Amber 590nm LED Indication - Discrete 2.4V 2-PLCC
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.4V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HSMA-A100-Q00H1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMA-A100-Q00H1-ND
LED Indication - Discrete HSMA-A100-Q00H1-ND
Amber 590nm LED Indication - Discrete 2.4V 2-PLCC

Amber 590nm LED Indication - Discrete 2.4V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HSMA-A100-Q00H1-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3E2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 4500 K
View Details
4 suppliers