Broadcom Inc. LED Indication - Discrete HSMA-A431-Z5WM1

Description
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSMA-A431-Z5WM1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-A431-Z5WM1TR-ND
LED Indication - Discrete 516-HSMA-A431-Z5WM1TR-ND
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC

Amber 590nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMA-A431-Z5WM1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-A431-Z5WM1DKR-ND
LED Indication - Discrete 516-HSMA-A431-Z5WM1DKR-ND
LED AMBER CLEAR 4PLCC SMD

LED AMBER CLEAR 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HSMA-A431-Z5WM1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-A431-Z5WM1CT-ND
LED Indication - Discrete 516-HSMA-A431-Z5WM1CT-ND
LED AMBER CLEAR 4PLCC SMD

LED AMBER CLEAR 4PLCC SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-A431-Z5WM1
Standard LEDs - SMD HSMA-A431-Z5WM1
Standard LEDs - SMD AlInGaP Amber

Standard LEDs - SMD AlInGaP Amber

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSMA-A431-Z5WM1TR-ND HSMA-A431-Z5WM1
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Visible Emitter - MTE4064W-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Small chip LED with reflector - SML-M13YT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers