Broadcom Inc. Subminiature High Performance TS AlInGaP Red LED Lamps HLMT-QH00-T0011

Description
Dome Packages The HLMT-QH00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.
Request a Quote Datasheet
Description
Dome Packages The HLMT-QH00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature High Performance TS AlInGaP Red LED Lamps - HLMT-QH00-T0011 - Broadcom Inc.
San Jose, CA, USA
Subminiature High Performance TS AlInGaP Red LED Lamps
HLMT-QH00-T0011
Subminiature High Performance TS AlInGaP Red LED Lamps HLMT-QH00-T0011
Dome Packages The HLMT-QH00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.

Dome Packages
The HLMT-QH00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.

Technology
These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies, the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.

Supplier's Site
LED Indication - Discrete - HLMT-QH00-T0011-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMT-QH00-T0011-ND
LED Indication - Discrete HLMT-QH00-T0011-ND
Red 615nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Red 615nm LED Indication - Discrete 2V 2-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMT-QH00-T0011
802663-HLMT-QH00-T0011
LED Indication - Discrete - HLMT-QH00-T0011 802663-HLMT-QH00-T0011
Manufacturer: Broadcom Limited Win Source Part Number: 802663-HLMT-QH00-T00 11 Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 500mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 615nm Wavelength - Peak: 621nm Supplier Device Package: Dome Lens Type Dimension: 1.99mm L x 2.21mm W Lens Style: Round with Domed Top Lens Size: 1.78mm Dia Manufacturer Package: 2-SMD, Gull Wing Height (Maximum): 2.92mm Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 802663-HLMT-QH00-T0011
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 15°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 500mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 615nm
Wavelength - Peak: 621nm
Supplier Device Package: Dome Lens Type
Dimension: 1.99mm L x 2.21mm W
Lens Style: Round with Domed Top
Lens Size: 1.78mm Dia
Manufacturer Package: 2-SMD, Gull Wing
Height (Maximum): 2.92mm
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMT-QH00-T0011
Standard LEDs - SMD HLMT-QH00-T0011
Standard LEDs - SMD Poly Dome RedOrg

Standard LEDs - SMD Poly Dome RedOrg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMT-QH00-T0011 HLMT-QH00-T0011-ND 802663-HLMT-QH00-T0011 HLMT-QH00-T0011
Product Name Subminiature High Performance TS AlInGaP Red LED Lamps LED Indication - Discrete LED Indication - Discrete - HLMT-QH00-T0011 Standard LEDs - SMD
LED Package: 1.65mm 2-SMD, Gull Wing
LED Type Orange; Yellow; Multi-Colored Red Red; Red
Peak Wavelength 615 nm (6150 Å) 621 nm (6210 Å) 615 nm (6150 Å)
Viewing Angle 15 degrees 15 degrees 15 degrees
Luminous Intensity 500 milliCandela 500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
LEDs - 9120513 - RS Components, Ltd.
Specs
LED Package: 7.4 x 7.4 x 4.1mm
LED Type White; Clear
Viewing Angle 140 degrees
View Details
4 suppliers