Broadcom Inc. LED Indication - Discrete HSMA-A100-R0PJ1

Description
Amber 590nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 1.9V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HSMA-A100-R0PJ1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMA-A100-R0PJ1-ND
LED Indication - Discrete HSMA-A100-R0PJ1-ND
Amber 590nm LED Indication - Discrete 1.9V 2-PLCC

Amber 590nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HSMA-A100-R0PJ1-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details