Broadcom Inc. T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp HLMP-K105-J0002

Description
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.
Request a Quote Datasheet
Description
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp - HLMP-K105-J0002 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp
HLMP-K105-J0002
T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp HLMP-K105-J0002
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.

The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.

Supplier's Site
LED Indication - Discrete - 516-HLMP-K105-J0002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-K105-J0002CT-ND
LED Indication - Discrete 516-HLMP-K105-J0002CT-ND
Red 637nm LED Indication - Discrete 1.8V Radial

Red 637nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-K105-J0002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-K105-J0002TR-ND
LED Indication - Discrete 516-HLMP-K105-J0002TR-ND
Red 637nm LED Indication - Discrete 1.8V Radial

Red 637nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-K105-J0002
Standard LEDs - Through Hole HLMP-K105-J0002
Standard LEDs - Through Hole Lamp 3mm AlGaAs

Standard LEDs - Through Hole Lamp 3mm AlGaAs

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-K105-J0002 516-HLMP-K105-J0002CT-ND HLMP-K105-J0002
Product Name T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Red Red
Peak Wavelength 645 nm (6450 Å) 645 nm (6450 Å)
Viewing Angle 45 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR-342YY3F - 046962-SLR-342YY3F - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 587 nm (5870 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
LED Indication - Discrete - 67-SML-LXR0804RGBC-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 475 to 630 nm (4750 to 6300 Å)
View Details
2 suppliers