Broadcom Inc. T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp HLMP-K155

Description
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometer. This lamp is ideally suited for use in applications where high light output is required with minimum power output.
Request a Quote Datasheet
Description
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometer. This lamp is ideally suited for use in applications where high light output is required with minimum power output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp - HLMP-K155 - Broadcom Inc.
San Jose, CA, USA
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp
HLMP-K155
T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp HLMP-K155
This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometer. This lamp is ideally suited for use in applications where high light output is required with minimum power output.

This solid state LED lamp utilize double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 nanometer. This lamp is ideally suited for use in applications where high light output is required with minimum power output.

Supplier's Site
LED Indication - Discrete - 516-1312-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1312-ND
LED Indication - Discrete 516-1312-ND
Red 637nm LED Indication - Discrete 1.6V Radial

Red 637nm LED Indication - Discrete 1.6V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-K155
Standard LEDs - Through Hole HLMP-K155
Standard LEDs - Through Hole Red Water Clear 645nm 3mcd

Standard LEDs - Through Hole Red Water Clear 645nm 3mcd

Buy Now Datasheet
Led, Red, T-1 (3Mm), 3Mcd, 637Nm; Led Color Broadcom - 39K9990 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 3Mcd, 637Nm; Led Color Broadcom
39K9990
Led, Red, T-1 (3Mm), 3Mcd, 637Nm; Led Color Broadcom 39K9990
LED, RED, T-1 (3MM), 3MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:1mA; Forward Voltage:1.6V; Wavelength Typ:637nm; Luminous Intensity:3mcd; Viewing Angle:45°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, RED, T-1 (3MM), 3MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:1mA; Forward Voltage:1.6V; Wavelength Typ:637nm; Luminous Intensity:3mcd; Viewing Angle:45°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-K155 516-1312-ND HLMP-K155 39K9990
Product Name T-1 (3 mm), Low Current, Double Heterojunction AlGaAs Red LED Lamp LED Indication - Discrete Standard LEDs - Through Hole Led, Red, T-1 (3Mm), 3Mcd, 637Nm; Led Color Broadcom
LED Package: T-1 Radial T-1 (3mm)
LED Type Red Red Red; Red
Peak Wavelength 637 nm (6370 Å) 660 nm (6600 Å) 637 nm (6370 Å)
Viewing Angle 45 degrees 45 degrees 45 degrees
Luminous Intensity 3 milliCandela 3 milliCandela 3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-332DC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details