Broadcom Inc. Subminiature LED Lamps HLMP-P502

Description
Flat Top Package The HLMP-P502 Series flat top lamps use an untinted, diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Datasheet
Description
Flat Top Package The HLMP-P502 Series flat top lamps use an untinted, diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-P502 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-P502
Subminiature LED Lamps HLMP-P502
Flat Top Package The HLMP-P502 Series flat top lamps use an untinted, diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Flat Top Package
The HLMP-P502 Series flat top lamps use an untinted, diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-P502
Standard LEDs - Through Hole HLMP-P502
Standard LEDs - Through Hole Poly Ftop Green

Standard LEDs - Through Hole Poly Ftop Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-P502 HLMP-P502
Product Name Subminiature LED Lamps Standard LEDs - Through Hole
LED Package: 1.65mm Dia.
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Mini-mold Chip LED - SML-D13Y2W - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 581 nm (5810 Å)
View Details
2 suppliers