Broadcom Inc. High Brightness 4mm Oval Green LED with 45° x 90° Viewing Angle HLMP-LM3U-46PDD

Description
The Avago HLMP-LM3U-46PDD is a high-brightness 4mm oval green LED device with a viewing angle of 45° x 90°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.
Request a Quote Datasheet
Description
The Avago HLMP-LM3U-46PDD is a high-brightness 4mm oval green LED device with a viewing angle of 45° x 90°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness 4mm Oval Green LED with 45° x 90° Viewing Angle - HLMP-LM3U-46PDD - Broadcom Inc.
San Jose, CA, USA
High Brightness 4mm Oval Green LED with 45° x 90° Viewing Angle
HLMP-LM3U-46PDD
High Brightness 4mm Oval Green LED with 45° x 90° Viewing Angle HLMP-LM3U-46PDD
The Avago HLMP-LM3U-46PDD is a high-brightness 4mm oval green LED device with a viewing angle of 45° x 90°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.

The Avago HLMP-LM3U-46PDD is a high-brightness 4mm oval green LED device with a viewing angle of 45° x 90°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-LM3U-46PDD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-LM3U-46PDD-ND
LED Indication - Discrete HLMP-LM3U-46PDD-ND
Green 525nm LED Indication - Discrete Radial

Green 525nm LED Indication - Discrete Radial

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-LM3U-46PDD HLMP-LM3U-46PDD-ND
Product Name High Brightness 4mm Oval Green LED with 45° x 90° Viewing Angle LED Indication - Discrete
LED Type Green Green
Viewing Angle 45 to 90 degrees 45 degrees
Luminous Intensity 5040 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1924-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
2 suppliers