Broadcom Inc. IR LEDs HSM9-C120

Description
Broadcom HSM9-C120 Infrared LED Emitter
Request a Quote
Description
Broadcom HSM9-C120 Infrared LED Emitter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 566057 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
566057
IR LEDs 566057
Broadcom HSM9-C120 Infrared LED Emitter

Broadcom HSM9-C120 Infrared LED Emitter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 566057
Product Name IR LEDs
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
High Brightness LED - CLM3A-MKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
High brightness chip LED with reflector - SMLZ14EGT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Green
Peak Wavelength 528 nm (5280 Å)
View Details
2 suppliers