Broadcom Inc. LED Indication - Discrete HLMP-HL63-TX0DD

Description
Amber 589.5nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Amber 589.5nm LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-HL63-TX0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-HL63-TX0DD-ND
LED Indication - Discrete HLMP-HL63-TX0DD-ND
Amber 589.5nm LED Indication - Discrete 2.2V Radial

Amber 589.5nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-HL63-TX0DD-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 40 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details