Broadcom Inc. LED Indication - Discrete - HLMP-P156-EG011 HLMP-P156-EG011

Description
Manufacturer: Broadcom Limited Win Source Part Number: 068168-HLMP-P156-EG0 11 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.6V Viewing Angle: 75° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2mcd Lens Style/Size: Round with Flat Top, 1.78mm Current - Test: 0.5mA Wavelength - Dominant: 644nm Wavelength - Peak: 654nm Height (Max): 2.44mm Categories: Optoelectronics Case / Package: Gull Wing Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 068168-HLMP-P156-EG0 11 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.6V Viewing Angle: 75° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2mcd Lens Style/Size: Round with Flat Top, 1.78mm Current - Test: 0.5mA Wavelength - Dominant: 644nm Wavelength - Peak: 654nm Height (Max): 2.44mm Categories: Optoelectronics Case / Package: Gull Wing Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-P156-EG011
068168-HLMP-P156-EG011
LED Indication - Discrete - HLMP-P156-EG011 068168-HLMP-P156-EG011
Manufacturer: Broadcom Limited Win Source Part Number: 068168-HLMP-P156-EG0 11 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.6V Viewing Angle: 75° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2mcd Lens Style/Size: Round with Flat Top, 1.78mm Current - Test: 0.5mA Wavelength - Dominant: 644nm Wavelength - Peak: 654nm Height (Max): 2.44mm Categories: Optoelectronics Case / Package: Gull Wing Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 068168-HLMP-P156-EG011
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.6V
Viewing Angle: 75°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2mcd
Lens Style/Size: Round with Flat Top, 1.78mm
Current - Test: 0.5mA
Wavelength - Dominant: 644nm
Wavelength - Peak: 654nm
Height (Max): 2.44mm
Categories: Optoelectronics
Case / Package: Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 068168-HLMP-P156-EG011
Product Name LED Indication - Discrete - HLMP-P156-EG011
LED Type Red; Red
Peak Wavelength 644 nm (6440 Å)
Viewing Angle 75 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Chip LED with reflector - SML-012WT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details