Broadcom Inc. LED Indication - Discrete - HLMP-HM61-Y30ZZ HLMP-HM61-Y30ZZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920305-HLMP-HM61-Y30 ZZ Features: Green 525nm LED Indication - Discrete 3.3V Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-H*61 Categories: Optoelectronics Case / Package: 5mm Oval ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920305-HLMP-HM61-Y30 ZZ Features: Green 525nm LED Indication - Discrete 3.3V Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-H*61 Categories: Optoelectronics Case / Package: 5mm Oval ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-HM61-Y30ZZ - 920305-HLMP-HM61-Y30ZZ - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-HM61-Y30ZZ
920305-HLMP-HM61-Y30ZZ
LED Indication - Discrete - HLMP-HM61-Y30ZZ 920305-HLMP-HM61-Y30ZZ
Manufacturer: Broadcom Limited Win Source Part Number: 920305-HLMP-HM61-Y30 ZZ Features: Green 525nm LED Indication - Discrete 3.3V Radial Package: Radial Package: Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Family Name: HLMP-H*61 Categories: Optoelectronics Case / Package: 5mm Oval ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 920305-HLMP-HM61-Y30ZZ
Features: Green 525nm LED Indication - Discrete 3.3V Radial
Package: Radial
Package: Tape & Box (TB)
Mounting: Through Hole
Part Status: Obsolete
Family Name: HLMP-H*61
Categories: Optoelectronics
Case / Package: 5mm Oval
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 920305-HLMP-HM61-Y30ZZ
Product Name LED Indication - Discrete - HLMP-HM61-Y30ZZ
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details