Broadcom Inc. Subminiature LED Lamps HLMP-P605-F0011

Description
Flat Top Package The HLMP-P605 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Flat Top Package The HLMP-P605 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-P605-F0011 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-P605-F0011
Subminiature LED Lamps HLMP-P605-F0011
Flat Top Package The HLMP-P605 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Flat Top Package
The HLMP-P605 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - HLMP-P605-F0011 - 873632-HLMP-P605-F0011 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-P605-F0011
873632-HLMP-P605-F0011
LED Indication - Discrete - HLMP-P605-F0011 873632-HLMP-P605-F0011
Manufacturer: Broadcom Limited Win Source Part Number: 873632-HLMP-P605-F00 11 Features: Green 560nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing Package: Reel - TR Package: 2-SMD, Gull Wing Mounting: Surface Mount Family Name: HLMP-P605 Categories: Optoelectronics Case / Package: Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 873632-HLMP-P605-F0011
Features: Green 560nm LED Indication - Discrete 2.2V 2-SMD, Gull Wing
Package: Reel - TR
Package: 2-SMD, Gull Wing
Mounting: Surface Mount
Family Name: HLMP-P605
Categories: Optoelectronics
Case / Package: Gull Wing
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
Led, Smd, Flat, Em-Grn; Led Colour Broadcom - 36AJ9490 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Flat, Em-Grn; Led Colour Broadcom
36AJ9490
Led, Smd, Flat, Em-Grn; Led Colour Broadcom 36AJ9490
LED, SMD, FLAT, EM-GRN; LED Colour:Green; LED Mounting:SMD; LED Case Size:1.91mm; Forward Current If:30mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:1.5mcd; Viewing Angle:125°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

LED, SMD, FLAT, EM-GRN; LED Colour:Green; LED Mounting:SMD; LED Case Size:1.91mm; Forward Current If:30mA; Forward Voltage:2.2V; Wavelength Typ:560nm; Luminous Intensity:1.5mcd; Viewing Angle:125°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-P605-F0011
Standard LEDs - SMD HLMP-P605-F0011
Standard LEDs - SMD Poly Ftop Green

Standard LEDs - SMD Poly Ftop Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-P605-F0011 873632-HLMP-P605-F0011 36AJ9490 HLMP-P605-F0011
Product Name Subminiature LED Lamps LED Indication - Discrete - HLMP-P605-F0011 Led, Smd, Flat, Em-Grn; Led Colour Broadcom Standard LEDs - SMD
LED Package: Gull Wing Leads, 12 mm Tape on 7 in. Dia. Reel, 1500 Parts per Reel[1]
Lens Type Flat Lens (optional feature); Domed Lens (optional feature)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
Viewing Angle 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details
2.5X2.0MM RED SMD LED GULL WING - AM2520ID03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
2 suppliers