Broadcom Inc. 2 mm x 5 mm Rectangular LED Lamp HLMP-S301

Description
The HLMP-S301 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process
Request a Quote Datasheet
Description
The HLMP-S301 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 mm x 5 mm Rectangular LED Lamp - HLMP-S301 - Broadcom Inc.
San Jose, CA, USA
2 mm x 5 mm Rectangular LED Lamp
HLMP-S301
2 mm x 5 mm Rectangular LED Lamp HLMP-S301
The HLMP-S301 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process

The HLMP-S301 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-S301
873637-HLMP-S301
LED Indication - Discrete - HLMP-S301 873637-HLMP-S301
Manufacturer: Broadcom Limited Win Source Part Number: 873637-HLMP-S301 Features: Yellow 585nm LED Indication - Discrete 2.1V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: HLMP-S301 Categories: Optoelectronics Case / Package: Rectangular 2mmx5mm ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-1284, 516-1284-NDR, HLMPS301

Manufacturer: Broadcom Limited
Win Source Part Number: 873637-HLMP-S301
Features: Yellow 585nm LED Indication - Discrete 2.1V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: HLMP-S301
Categories: Optoelectronics
Case / Package: Rectangular 2mmx5mm
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-1284, 516-1284-NDR, HLMPS301

Buy Now Datasheet
LED Indication - Discrete - 516-1284-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1284-ND
LED Indication - Discrete 516-1284-ND
Yellow 585nm LED Indication - Discrete 2.1V Radial

Yellow 585nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-S301
Standard LEDs - Through Hole HLMP-S301
Standard LEDs - Through Hole Yellow Diffused 583nm 4mcd

Standard LEDs - Through Hole Yellow Diffused 583nm 4mcd

Buy Now Datasheet
Led, Rect, Yellow; Led Colour Broadcom - 97K1464 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rect, Yellow; Led Colour Broadcom
97K1464
Led, Rect, Yellow; Led Colour Broadcom 97K1464
LED, RECT, YELLOW; LED Colour:Yellow; LED Mounting:Through Hole; LED Case Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:2.1mcd; Viewing Angle:110°; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, RECT, YELLOW; LED Colour:Yellow; LED Mounting:Through Hole; LED Case Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:2.1mcd; Viewing Angle:110°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-S301 873637-HLMP-S301 516-1284-ND HLMP-S301 97K1464
Product Name 2 mm x 5 mm Rectangular LED Lamp LED Indication - Discrete - HLMP-S301 LED Indication - Discrete Standard LEDs - Through Hole Led, Rect, Yellow; Led Colour Broadcom
LED Package: 2mm x 5mm Radial
LED Type Yellow Yellow Yellow
Peak Wavelength 583 nm (5830 Å) 583 nm (5830 Å) 585 nm (5850 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12D8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers