Broadcom Inc. LED Indication - Discrete HLMP-EL25-SV000

Description
Amber 592nm LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet
Description
Amber 592nm LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1370-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1370-ND
LED Indication - Discrete 516-1370-ND
Amber 592nm LED Indication - Discrete 2.3V Radial

Amber 592nm LED Indication - Discrete 2.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-1370-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
Viewing Angle 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details