Broadcom Inc. 2 mm x 5 mm Rectangular LED Lamp HLMP-S201

Description
The HLMP-S201 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process
Request a Quote Datasheet
Description
The HLMP-S201 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 mm x 5 mm Rectangular LED Lamp - HLMP-S201 - Broadcom Inc.
San Jose, CA, USA
2 mm x 5 mm Rectangular LED Lamp
HLMP-S201
2 mm x 5 mm Rectangular LED Lamp HLMP-S201
The HLMP-S201 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process

The HLMP-S201 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process

Supplier's Site
LED Indication - Discrete - 516-1282-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1282-ND
LED Indication - Discrete 516-1282-ND
Red 626nm LED Indication - Discrete 1.9V Radial

Red 626nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
LEDs - 826846 - RS Components, Ltd.
Corby, Northants, United Kingdom
HE red diffused LED,HLMP-S201 30mA 2x5mm

HE red diffused LED,HLMP-S201 30mA 2x5mm

Supplier's Site
LEDs - 826846P - RS Components, Ltd.
Corby, Northants, United Kingdom
HE red diffused LED,HLMP-S201 30mA 2x5mm

HE red diffused LED,HLMP-S201 30mA 2x5mm

Supplier's Site
LEDs - 1781619 - RS Components, Ltd.
Corby, Northants, United Kingdom
HE red diffused LED,HLMP-S201 30mA 2x5mm

HE red diffused LED,HLMP-S201 30mA 2x5mm

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-S201
Standard LEDs - Through Hole HLMP-S201
Standard LEDs - Through Hole Red Diffused 645nm 7.5mcd

Standard LEDs - Through Hole Red Diffused 645nm 7.5mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-S201 516-1282-ND 826846 826846P HLMP-S201
Product Name 2 mm x 5 mm Rectangular LED Lamp LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole
LED Package: 2mm x 5mm Radial 2 x 5 x 8mm
LED Type Red Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 626 nm (6260 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241692-SLA560WBC7T2 - Win Source Electronics
Specs
LED Type White; White
Viewing Angle 40 degrees
Forward Voltage 3.2 volts
View Details
3 suppliers
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details