Broadcom Inc. LED Indication - Discrete HLMP-EL08-VYK00

Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EL08-VYK00-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL08-VYK00-ND
LED Indication - Discrete HLMP-EL08-VYK00-ND
Amber 590nm LED Indication - Discrete 2.02V Radial

Amber 590nm LED Indication - Discrete 2.02V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-EL08-VYK00-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-1376-2-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 630 nm (4680 to 6300 Å)
View Details
Led Module, 3-Ch, Warm White; Product Range Jkl Components - 33X3673 - Newark, An Avnet Company
Specs
LED Type White; Warm White
View Details