Broadcom Inc. LED Indication - Discrete HLMP-P156-HK031

Description
Red 630nm LED Indication - Discrete 2V 2-SMD, Flat Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 2-SMD, Flat Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4090-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4090-2-ND
LED Indication - Discrete 516-4090-2-ND
Red 630nm LED Indication - Discrete 2V 2-SMD, Flat Lead

Red 630nm LED Indication - Discrete 2V 2-SMD, Flat Lead

Buy Now Datasheet
LED Indication - Discrete - 516-4090-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4090-1-ND
LED Indication - Discrete 516-4090-1-ND
Red 630nm LED Indication - Discrete 2V 2-SMD, Flat Lead

Red 630nm LED Indication - Discrete 2V 2-SMD, Flat Lead

Buy Now Datasheet
LED Indication - Discrete - 516-4090-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4090-6-ND
LED Indication - Discrete 516-4090-6-ND
Red 630nm LED Indication - Discrete 2V 2-SMD, Flat Lead

Red 630nm LED Indication - Discrete 2V 2-SMD, Flat Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-P156-HK031
Standard LEDs - SMD HLMP-P156-HK031
Standard LEDs - SMD PolyFtopLCTS AlGaAsZ

Standard LEDs - SMD PolyFtopLCTS AlGaAsZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4090-2-ND HLMP-P156-HK031
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Flat Leads
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 75 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details