Broadcom Inc. LED Indication - Discrete - HLMP-Q100-N0031 HLMP-Q100-N0031

Description
Manufacturer: Broadcom Limited Win Source Part Number: 710303-HLMP-Q100-N00 31 Packaging: Tape and Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 90° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 45mcd Current - Test: 20mA Wavelength - Dominant: 637nm Wavelength - Peak: 645nm Categories: Optoelectronics Supplier Device Package: Z-Bend Lens Style: Round with Domed Top Lens Size: 1.78mm Dia Manufacturer Package: 2-SMD, Z-Bend Height (Maximum): 2.92mm Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: HLMP-Q100 Manufacturer Pack Quantity: 1,500 MSL Level: 2A (4 Weeks) Parts Dimension: 2.09mm L x 2.21mm W Voltage - Forward (Vf): 1.8V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 710303-HLMP-Q100-N00 31 Packaging: Tape and Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 90° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 45mcd Current - Test: 20mA Wavelength - Dominant: 637nm Wavelength - Peak: 645nm Categories: Optoelectronics Supplier Device Package: Z-Bend Lens Style: Round with Domed Top Lens Size: 1.78mm Dia Manufacturer Package: 2-SMD, Z-Bend Height (Maximum): 2.92mm Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: HLMP-Q100 Manufacturer Pack Quantity: 1,500 MSL Level: 2A (4 Weeks) Parts Dimension: 2.09mm L x 2.21mm W Voltage - Forward (Vf): 1.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-Q100-N0031
710303-HLMP-Q100-N0031
LED Indication - Discrete - HLMP-Q100-N0031 710303-HLMP-Q100-N0031
Manufacturer: Broadcom Limited Win Source Part Number: 710303-HLMP-Q100-N00 31 Packaging: Tape and Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 90° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 45mcd Current - Test: 20mA Wavelength - Dominant: 637nm Wavelength - Peak: 645nm Categories: Optoelectronics Supplier Device Package: Z-Bend Lens Style: Round with Domed Top Lens Size: 1.78mm Dia Manufacturer Package: 2-SMD, Z-Bend Height (Maximum): 2.92mm Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: HLMP-Q100 Manufacturer Pack Quantity: 1,500 MSL Level: 2A (4 Weeks) Parts Dimension: 2.09mm L x 2.21mm W Voltage - Forward (Vf): 1.8V

Manufacturer: Broadcom Limited
Win Source Part Number: 710303-HLMP-Q100-N0031
Packaging: Tape and Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 90°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 45mcd
Current - Test: 20mA
Wavelength - Dominant: 637nm
Wavelength - Peak: 645nm
Categories: Optoelectronics
Supplier Device Package: Z-Bend
Lens Style: Round with Domed Top
Lens Size: 1.78mm Dia
Manufacturer Package: 2-SMD, Z-Bend
Height (Maximum): 2.92mm
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: HLMP-Q100
Manufacturer Pack Quantity: 1,500
MSL Level: 2A (4 Weeks)
Parts Dimension: 2.09mm L x 2.21mm W
Voltage - Forward (Vf): 1.8V

Buy Now
LED Indication - Discrete - HLMP-Q100-N0031-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-Q100-N0031-ND
LED Indication - Discrete HLMP-Q100-N0031-ND
Red 637nm LED Indication - Discrete 1.8V 2-SMD, Z-Bend

Red 637nm LED Indication - Discrete 1.8V 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-Q100-N0031
Standard LEDs - SMD HLMP-Q100-N0031
Standard LEDs - SMD Poly Dome Red

Standard LEDs - SMD Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 710303-HLMP-Q100-N0031 HLMP-Q100-N0031-ND HLMP-Q100-N0031
Product Name LED Indication - Discrete - HLMP-Q100-N0031 LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 637 nm (6370 Å) 645 nm (6450 Å)
Viewing Angle 90 degrees 90 degrees
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details