Broadcom Inc. T-1 (3mm) AllnGaP LED Lamps HLMP-Y951-K0000

Description
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several intensity choices are available in each color for increased design flexibility.
Request a Quote Datasheet
Description
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several intensity choices are available in each color for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) AllnGaP LED Lamps - HLMP-Y951-K0000 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) AllnGaP LED Lamps
HLMP-Y951-K0000
T-1 (3mm) AllnGaP LED Lamps HLMP-Y951-K0000
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several intensity choices are available in each color for increased design flexibility.

This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several intensity choices are available in each color for increased design flexibility.

Supplier's Site
LED Indication - Discrete - HLMP-Y951-K0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-Y951-K0000-ND
LED Indication - Discrete HLMP-Y951-K0000-ND
Red 615nm LED Indication - Discrete 2V Radial

Red 615nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-Y951-K0000
Standard LEDs - Through Hole HLMP-Y951-K0000
Standard LEDs - Through Hole AllGap RedOrange

Standard LEDs - Through Hole AllGap RedOrange

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-Y951-K0000 HLMP-Y951-K0000-ND HLMP-Y951-K0000
Product Name T-1 (3mm) AllnGaP LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Red-Orange Red
Peak Wavelength 622 nm (6220 Å) 622 nm (6220 Å)
Viewing Angle 45 degrees 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3C2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 5700 K
View Details
4 suppliers