Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-K401-E0002

Description
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-K401-E0002 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-K401-E0002
T-1 (3mm) Diffused LED Lamp HLMP-K401-E0002
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LED Indication - Discrete - HLMP-K401-E0002-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-K401-E0002-ND
LED Indication - Discrete HLMP-K401-E0002-ND
Orange 602nm LED Indication - Discrete 1.9V Radial

Orange 602nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-K401-E0002
Standard LEDs - Through Hole HLMP-K401-E0002
Standard LEDs - Through Hole Orange

Standard LEDs - Through Hole Orange

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-K401-E0002 HLMP-K401-E0002-ND HLMP-K401-E0002
Product Name T-1 (3mm) Diffused LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Orange Orange
Peak Wavelength 600 nm (6000 Å) 600 nm (6000 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Infrared Light Emitting Diode Top View Type - SIR-563ST3F - ROHM Semiconductor USA, LLC
Specs
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 15 degrees
Optical Power Output 11 milliwatts
View Details
3 suppliers
Optoelectronics - LED Lighting - White - 1240264-SML-LX1610UWC/A - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type White; Multi-Colored; White, Cool
Viewing Angle 110 degrees
Forward Voltage 3.5 volts
View Details
3 suppliers