Broadcom Inc. LED Indication - Discrete - HLMP-Q150-F0031 HLMP-Q150-F0031

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873636-HLMP-Q150-F00 31 Features: Red 637nm LED Indication - Discrete 1.6V 2-SMD, Z-Bend Package: Reel - TR Package: 2-SMD, Z-Bend Mounting: Surface Mount Family Name: HLMP-Q150 Categories: Optoelectronics Case / Package: Z-Bend ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873636-HLMP-Q150-F00 31 Features: Red 637nm LED Indication - Discrete 1.6V 2-SMD, Z-Bend Package: Reel - TR Package: 2-SMD, Z-Bend Mounting: Surface Mount Family Name: HLMP-Q150 Categories: Optoelectronics Case / Package: Z-Bend ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-Q150-F0031 - 873636-HLMP-Q150-F0031 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-Q150-F0031
873636-HLMP-Q150-F0031
LED Indication - Discrete - HLMP-Q150-F0031 873636-HLMP-Q150-F0031
Manufacturer: Broadcom Limited Win Source Part Number: 873636-HLMP-Q150-F00 31 Features: Red 637nm LED Indication - Discrete 1.6V 2-SMD, Z-Bend Package: Reel - TR Package: 2-SMD, Z-Bend Mounting: Surface Mount Family Name: HLMP-Q150 Categories: Optoelectronics Case / Package: Z-Bend ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 873636-HLMP-Q150-F0031
Features: Red 637nm LED Indication - Discrete 1.6V 2-SMD, Z-Bend
Package: Reel - TR
Package: 2-SMD, Z-Bend
Mounting: Surface Mount
Family Name: HLMP-Q150
Categories: Optoelectronics
Case / Package: Z-Bend
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-Q150-F0031CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-Q150-F0031CT-ND
LED Indication - Discrete 516-HLMP-Q150-F0031CT-ND
LED RED DIFFUSED ZBEND SMD

LED RED DIFFUSED ZBEND SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-Q150-F0031DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-Q150-F0031DKR-ND
LED Indication - Discrete 516-HLMP-Q150-F0031DKR-ND
LED RED DIFFUSED ZBEND SMD

LED RED DIFFUSED ZBEND SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-Q150-F0031TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-Q150-F0031TR-ND
LED Indication - Discrete 516-HLMP-Q150-F0031TR-ND
Red 637nm LED Indication - Discrete 1.6V 2-SMD, Z-Bend

Red 637nm LED Indication - Discrete 1.6V 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-Q150-F0031
Standard LEDs - SMD HLMP-Q150-F0031
Standard LEDs - SMD Poly Dome Red

Standard LEDs - SMD Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 873636-HLMP-Q150-F0031 516-HLMP-Q150-F0031CT-ND HLMP-Q150-F0031
Product Name LED Indication - Discrete - HLMP-Q150-F0031 LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Z-Bend
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLR-343DUT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details