Broadcom Inc. High Brightness 4mm Oval Red LED with 60° x 110° Viewing Angle HLMP-LG3W-VW0DD

Description
The Avago HLMP-LG3W-VW0DD is a high-brightness 4mm oval red LED device with a viewing angle of 60° x 110°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.
Request a Quote Datasheet
Description
The Avago HLMP-LG3W-VW0DD is a high-brightness 4mm oval red LED device with a viewing angle of 60° x 110°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness 4mm Oval Red LED with 60° x 110° Viewing Angle - HLMP-LG3W-VW0DD - Broadcom Inc.
San Jose, CA, USA
High Brightness 4mm Oval Red LED with 60° x 110° Viewing Angle
HLMP-LG3W-VW0DD
High Brightness 4mm Oval Red LED with 60° x 110° Viewing Angle HLMP-LG3W-VW0DD
The Avago HLMP-LG3W-VW0DD is a high-brightness 4mm oval red LED device with a viewing angle of 60° x 110°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.

The Avago HLMP-LG3W-VW0DD is a high-brightness 4mm oval red LED device with a viewing angle of 60° x 110°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-LG3W-VW0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-LG3W-VW0DD-ND
LED Indication - Discrete HLMP-LG3W-VW0DD-ND
Red 621nm LED Indication - Discrete 2.1V Radial

Red 621nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-LG3W-VW0DD HLMP-LG3W-VW0DD-ND
Product Name High Brightness 4mm Oval Red LED with 60° x 110° Viewing Angle LED Indication - Discrete
LED Type Red Red
Peak Wavelength 629 nm (6290 Å) 629 nm (6290 Å)
Viewing Angle 50 to 110 degrees 110 degrees
Luminous Intensity 1150 to 1660 milliCandela 1380 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details