Broadcom Inc. LED Indication - Discrete HLMP-EL33-SV000

Description
Amber 592nm LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet
Description
Amber 592nm LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1391-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1391-ND
LED Indication - Discrete 516-1391-ND
Amber 592nm LED Indication - Discrete 2.3V Radial

Amber 592nm LED Indication - Discrete 2.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-1391-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
High Power LEDs - MTG7-002S-MLB00-CW-0WA1 - Marktech Optoelectronics
Specs
LED Package: Linear Board with 4 LEDs
LED Type White
Viewing Angle 120 degrees
View Details
Mini-mold Chip LED - SML-D13DW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers