Broadcom Inc. SMT LED Surface Mount LED Indicator HSMA-A431-Y00M1

Description
The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.
Request a Quote Datasheet
Description
The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT LED Surface Mount LED Indicator - HSMA-A431-Y00M1 - Broadcom Inc.
San Jose, CA, USA
SMT LED Surface Mount LED Indicator
HSMA-A431-Y00M1
SMT LED Surface Mount LED Indicator HSMA-A431-Y00M1
The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.

The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior automotive, indoor and outdoor sign and industrial applications. With additional lens in 30 variants, these products are especially fitting to applications for traffic lights, CHMSL and displays.

Supplier's Site
LED Indication - Discrete - 516-HSMA-A431-Y00M1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-A431-Y00M1CT-ND
LED Indication - Discrete 516-HSMA-A431-Y00M1CT-ND
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC

Amber 590nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMA-A431-Y00M1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-A431-Y00M1TR-ND
LED Indication - Discrete 516-HSMA-A431-Y00M1TR-ND
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC

Amber 590nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-HSMA-A431-Y00M1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-A431-Y00M1DKR-ND
LED Indication - Discrete 516-HSMA-A431-Y00M1DKR-ND
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC

Amber 590nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-A431-Y00M1
Standard LEDs - SMD HSMA-A431-Y00M1
Standard LEDs - SMD Amber AlInGaP Amb

Standard LEDs - SMD Amber AlInGaP Amb

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMA-A431-Y00M1 516-HSMA-A431-Y00M1CT-ND HSMA-A431-Y00M1
Product Name SMT LED Surface Mount LED Indicator LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC-4 4-PLCC
LED Type Amber Amber
Peak Wavelength 592 nm (5920 Å) 592 nm (5920 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 846-SLI-570YT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
3 suppliers
Led, High Brightness, Red, 1W, 22Lm; Product Range Lumex - 22M4350 - Newark, An Avnet Company
Specs
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 110 degrees
View Details